Schneider Electric, Ltd. Ultrasonic Sensor SM503A000

Description
ULTRASONIC PROXIMITY SENSOR, SUPERPROX SERIES, BLOCK STYLE, 35.0 SENSING FACE DIAMETER, 12-24 VDC, 50.8 - 635.0 MM SENSING RANGE, SWITCHABLE NO/NC CIRCUIT, NPN/PNP, 80 MA MAX LOAD, 200 HZ SONIC FREQ, 2 M CABLE, IP67/CE. FREE 2 YEAR RADWELL WARRANTY
Description
ULTRASONIC PROXIMITY SENSOR, SUPERPROX SERIES, BLOCK STYLE, 35.0 SENSING FACE DIAMETER, 12-24 VDC, 50.8 - 635.0 MM SENSING RANGE, SWITCHABLE NO/NC CIRCUIT, NPN/PNP, 80 MA MAX LOAD, 200 HZ SONIC FREQ, 2 M CABLE, IP67/CE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 57624438 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
57624438
Ultrasonic Sensor 57624438
ULTRASONIC PROXIMITY SENSOR, SUPERPROX SERIES, BLOCK STYLE, 35.0 SENSING FACE DIAMETER, 12-24 VDC, 50.8 - 635.0 MM SENSING RANGE, SWITCHABLE NO/NC CIRCUIT, NPN/PNP, 80 MA MAX LOAD, 200 HZ SONIC FREQ, 2 M CABLE, IP67/CE. FREE 2 YEAR RADWELL WARRANTY

ULTRASONIC PROXIMITY SENSOR, SUPERPROX SERIES, BLOCK STYLE, 35.0 SENSING FACE DIAMETER, 12-24 VDC, 50.8 - 635.0 MM SENSING RANGE, SWITCHABLE NO/NC CIRCUIT, NPN/PNP, 80 MA MAX LOAD, 200 HZ SONIC FREQ, 2 M CABLE, IP67/CE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 57624438
Product Name Ultrasonic Sensor
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
Through terminal block - 2001-1409 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details