Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev ST 35-PE

Description
FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION: 2.5 MM² - 35 MM², AWG: 14 - 2, WIDTH: 16 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
Description
FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION: 2.5 MM² - 35 MM², AWG: 14 - 2, WIDTH: 16 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 61563442 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
61563442
Terminal Blk/Strip Wiring Dev 61563442
FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION: 2.5 MM² - 35 MM², AWG: 14 - 2, WIDTH: 16 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

FEED-THROUGH TERMINAL BLOCK, CONNECTION METHOD: SPRING-CAGE CONNECTION, NUMBER OF CONNECTIONS: 2, CROSS SECTION: 2.5 MM² - 35 MM², AWG: 14 - 2, WIDTH: 16 MM, COLOR: GREEN-YELLOW, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 61563442
Product Name Terminal Blk/Strip Wiring Dev
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2856.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H16.00/18
View Details
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details