PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev ST 16-PE

Description
TERMINAL BLOCK, SPRING CAGE CONNECTION, 2 CONNECTIONS, COLOUR: YELLOW AND GREEN, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, SPRING CAGE CONNECTION, 2 CONNECTIONS, COLOUR: YELLOW AND GREEN, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 89715567 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
89715567
Terminal Blk/Strip Wiring Dev 89715567
TERMINAL BLOCK, SPRING CAGE CONNECTION, 2 CONNECTIONS, COLOUR: YELLOW AND GREEN, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SPRING CAGE CONNECTION, 2 CONNECTIONS, COLOUR: YELLOW AND GREEN, MOUNTING TYPE: NS 35/7,5, NS 35/15. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Phoenix Contact - 12AC2462 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Phoenix Contact
12AC2462
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Phoenix Contact 12AC2462
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Clamp; Rated Current:90A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Wire Connection Method:Clamp; Rated Current:90A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 89715567 12AC2462
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Phoenix Contact
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7758-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Single Row and Tri-Barrier Blocks - HD-818R-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
4 square mm Fuse Terminal Block - 1492-H4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Fuse Holder or Fuse Block
View Details
2 suppliers