ABB AB Terminal Blk/Strip Wiring Dev RB121A-110-220VAC-DC

Description
DISCONTINUED BY MANUFACTURER, INTERFACE RELAY MODULE, 1SNA610132R2300, RB121A-110VAC-DC, 110-220 V AC/DC SUPPLY VOLTAGE, 50/60 HZ, 8 AMPS, 1 C/O CONTACT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INTERFACE RELAY MODULE, 1SNA610132R2300, RB121A-110VAC-DC, 110-220 V AC/DC SUPPLY VOLTAGE, 50/60 HZ, 8 AMPS, 1 C/O CONTACT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 14742606 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
14742606
Terminal Blk/Strip Wiring Dev 14742606
DISCONTINUED BY MANUFACTURER, INTERFACE RELAY MODULE, 1SNA610132R2300, RB121A-110VAC-DC, 110-220 V AC/DC SUPPLY VOLTAGE, 50/60 HZ, 8 AMPS, 1 C/O CONTACT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INTERFACE RELAY MODULE, 1SNA610132R2300, RB121A-110VAC-DC, 110-220 V AC/DC SUPPLY VOLTAGE, 50/60 HZ, 8 AMPS, 1 C/O CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 14742606
Product Name Terminal Blk/Strip Wiring Dev
Current Rating 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.67 - Push-In terminal socket - 9367 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Component Terminal Block with Diode - 2001-1411/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details