PHOENIX CONTACT USA Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Phoenix Contact ST 10

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:65A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:65A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Phoenix Contact - 12AC2457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Phoenix Contact
12AC2457
Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Phoenix Contact 12AC2457
TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:65A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 6AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:65A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 39194341 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
39194341
Terminal Blk/Strip Wiring Dev 39194341
TERMINAL BLOCK, FEED-THROUGH, 65 AMP, 600-80 0V, 6-16 AWG, 10 MM CROSS SECTION, DIN RAIL MOUNT, -25 TO +60 DEGREE C, 3036110. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, FEED-THROUGH, 65 AMP, 600-80 0V, 6-16 AWG, 10 MM CROSS SECTION, DIN RAIL MOUNT, -25 TO +60 DEGREE C, 3036110. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 12AC2457 39194341
Product Name Terminal Block, Din Rail, 2Pos, 6Awg; No. Of Positions Phoenix Contact Terminal Blk/Strip Wiring Dev
North American 24 to 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2002-3231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details