Phoenix Contact GmbH & Co. KG Terminal Blk/Strip Wiring Dev PTVC 2,5-MT

Description
(1079059) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
(1079059) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 120635068 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
120635068
Terminal Blk/Strip Wiring Dev 120635068
(1079059) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

(1079059) KNIFE-DISCONNECT TERMINAL BLOCK, NOM. VOLTAGE: 400 V, NOM CURRENT: 20 A, CONNECTION METHOD: PUSH-IN CONNECTION, RATED CROSS SECTION: 2.5 MM 2, CROSS SECTION: 0.14 MM 2 - 4 MM 2, MOUNTING: NS 35/7,5, NS 35/15, COLOR: GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 120635068
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7700-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Fixed Terminal Blocks - 30.213/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details