Red Lion Controls, Inc. Terminal Blk/Strip Wiring Dev ST-DO-DC2-16HB

Description
TERMINAL BASE, 28-PINS, 16-CHANNELS, 10VDC MIN OUTPUT, 32VDC MAX OUTPUT, MIN 1MA PER OUT PUT, MAX 0.5AMPS PER OUT PUT, W/O OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
Description
TERMINAL BASE, 28-PINS, 16-CHANNELS, 10VDC MIN OUTPUT, 32VDC MAX OUTPUT, MIN 1MA PER OUT PUT, MAX 0.5AMPS PER OUT PUT, W/O OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 16979535 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
16979535
Terminal Blk/Strip Wiring Dev 16979535
TERMINAL BASE, 28-PINS, 16-CHANNELS, 10VDC MIN OUTPUT, 32VDC MAX OUTPUT, MIN 1MA PER OUT PUT, MAX 0.5AMPS PER OUT PUT, W/O OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BASE, 28-PINS, 16-CHANNELS, 10VDC MIN OUTPUT, 32VDC MAX OUTPUT, MIN 1MA PER OUT PUT, MAX 0.5AMPS PER OUT PUT, W/O OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 16979535
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.04 - PCB socket - 9404 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, cRUus, CSA, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Disconnect terminal block - 2002-1871 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details