PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev ST 6-PE

Description
GROUND MODULAR TERMINAL BLOCK, 8 KVOLT SURGE VOLTAGE, 2 CONNECTIONS, L LEVEL, SPRING-CAGE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
GROUND MODULAR TERMINAL BLOCK, 8 KVOLT SURGE VOLTAGE, 2 CONNECTIONS, L LEVEL, SPRING-CAGE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 21840687 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
21840687
Terminal Blk/Strip Wiring Dev 21840687
GROUND MODULAR TERMINAL BLOCK, 8 KVOLT SURGE VOLTAGE, 2 CONNECTIONS, L LEVEL, SPRING-CAGE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

GROUND MODULAR TERMINAL BLOCK, 8 KVOLT SURGE VOLTAGE, 2 CONNECTIONS, L LEVEL, SPRING-CAGE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact - 12AC2486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact
12AC2486
Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact 12AC2486
TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:52A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:10mm²; Wire Connection Method:Clamp; Rated Current:52A; Rated Voltage:1kV; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 21840687 12AC2486
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Phoenix Contact
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-32D2-H1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
PCB Terminal Blocks with Wire Guard - MSBXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers