PHOENIX CONTACT USA Terminal Blk/Strip Wiring Dev ST 4-TWIN

Description
TERMINAL BLOCK, SPRING-CAGE CONNECTION, 3 CONNECTIONS, 28-10 AWG. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
TERMINAL BLOCK, SPRING-CAGE CONNECTION, 3 CONNECTIONS, 28-10 AWG. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 4842771 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
4842771
Terminal Blk/Strip Wiring Dev 4842771
TERMINAL BLOCK, SPRING-CAGE CONNECTION, 3 CONNECTIONS, 28-10 AWG. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, SPRING-CAGE CONNECTION, 3 CONNECTIONS, 28-10 AWG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact - 12AC2483 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact
12AC2483
Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact 12AC2483
TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 10AWG; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 4842771 12AC2483
Product Name Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 3Pos, 10Awg; No. Of Positions Phoenix Contact
Termination Options Spring Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.21 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-11D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers