RELAY BASE, 12-24 VDC INPUT RANGE, 250 VAC/DC (CONTACT SIDE), 8 AMP NOMINAL CURRENT, PUSH IN CONNECTION, 24-16 AWG, -40 TO +85 DEGREES C, (2901873). FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 89589747 |
| Product Name | Terminal Blk/Strip Wiring Dev |
| Voltage Rating | 250 volts |