Microchip Technology, Inc. Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These...
Microchip’s MCP62x5 devices are extended industrial-temperatu re range (-40°C to +125°C), Rail-to-Rail input/output (I/O), single-ended operational amplifiers. Covering the 2 MHz, 5 MHz and 10 MHz Gain Bandwidth Product (GBWP),...
The MCP606 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 µA and an offset voltage that is less...
The MCP607 dual operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is...
The MCP6071 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6071 is unity gain stable and has a...
The MCP6072 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6072 is unity gain stable and has a...
The MCP6074 operational amplifier (op amps) has a low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. The MCP6074 is unity gain stable and has a...
The MCP608 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less...
The MCP609 quad operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is...
The MCP6141 is a single 600 nA op amp offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz...
The MCP6142 is a dual 600nA op amp offering rail to rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100kHz...
The MCP6143 is a single 600 nA op amp with chip select offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP...
The MCP6144 is a quad 600 nA op amp offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz...
The MCP616 operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is less...
The MCP617 dual operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is...
The MCP618 operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is less...
The MCP619 quad operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is...
The MCP6286 operational amplifier offers low noise, low power and rail-to-rail output operation. This combination of features makes this product well suited for single supply, low noise, battery-powered applications. The...
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a...
The MCP63x family of operational amplifiers features high gain bandwidth product and high output short circuit current. Some devices also provide a Chip Select pin that supports a low power...
The MCP6411 is a single general purpose op amp offering integrated EMI Protection and rail-to-rail input /output over the 1.7 to 5.5V operating range. This amplifier has a typical GBWP...
The MCP6441 device is a single nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity...
The MCP6442 device is a dual nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity...
The MCP6444 device is a quad nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity...
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain...
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain...
The Microchip Technology Inc. MCP6231/1R/1U/2/4 family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V,...
The Microchip Technology Inc. MCP6231/1R/1U/2/4 Operational Amplifier family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low...
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage...
The Microchip Technology Inc. MCP6271/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 2 MHz Gain Bandwidth Product (GBWP) and a 65°
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65°
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65°
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable...
The Microchip Technology Inc. MCP6402 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has...
The Microchip Technology Inc. MCP6404 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has...
The Microchip Technology Inc. MCP6406/7/9 family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable...
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a...
The Microchip’s MCP6471 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain...
The Microchip’s MCP6471/2/4 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain...

<< Prev Next >>