Microchip Technology, Inc. 600 nA, Non-Unity Gain Rail-to-Rail Input/Out MCP6142

Description
The MCP6142 is a dual 600nA op amp offering rail to rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Gain Bandwidth Product: 100 kHz (typical) Stable for gains of 10 V/V or higher Rail-to-Rail Input/Output Wide Supply Voltage Range: 1.4V to 6.0V Available in Single, Dual, and Quad Chip Select (CS) with MCP6143
Datasheet
Description
The MCP6142 is a dual 600nA op amp offering rail to rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Gain Bandwidth Product: 100 kHz (typical) Stable for gains of 10 V/V or higher Rail-to-Rail Input/Output Wide Supply Voltage Range: 1.4V to 6.0V Available in Single, Dual, and Quad Chip Select (CS) with MCP6143
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 nA, Non-Unity Gain Rail-to-Rail Input/Out - MCP6142 - Microchip Technology, Inc.
Chandler, AZ, United States
600 nA, Non-Unity Gain Rail-to-Rail Input/Out
MCP6142
600 nA, Non-Unity Gain Rail-to-Rail Input/Out MCP6142
The MCP6142 is a dual 600nA op amp offering rail to rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Gain Bandwidth Product: 100 kHz (typical) Stable for gains of 10 V/V or higher Rail-to-Rail Input/Output Wide Supply Voltage Range: 1.4V to 6.0V Available in Single, Dual, and Quad Chip Select (CS) with MCP6143

The MCP6142 is a dual 600nA op amp offering rail to rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100kHz with a maximum quiescent current of 1 microampere.

Additional Features

    • Low Quiescent Current: 600 nA/amplifier (typical)
    • Gain Bandwidth Product: 100 kHz (typical)
    • Stable for gains of 10 V/V or higher
    • Rail-to-Rail Input/Output
    • Wide Supply Voltage Range: 1.4V to 6.0V
    • Available in Single, Dual, and Quad
    • Chip Select (CS) with MCP6143
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6142
Product Name 600 nA, Non-Unity Gain Rail-to-Rail Input/Out
Package Type ['WAFER', 'MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1904304 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Comparators - 54F521DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type DIP; CDIP; 20-CDIP (0.300\", 7.62mm)
View Details
Analog - MTLT1022AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 2A997/2K5 - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details