Microchip Technology, Inc. 20 MHz, 200 µV Op Amps with mCal MCP621

Description
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Chip Select/Calibration Pin Small 8-pin 2x3 TDFN Package AEC-Q100 Grade 1
Datasheet
Description
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Chip Select/Calibration Pin Small 8-pin 2x3 TDFN Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz, 200 µV Op Amps with mCal - MCP621 - Microchip Technology, Inc.
Chandler, AZ, United States
20 MHz, 200 µV Op Amps with mCal
MCP621
20 MHz, 200 µV Op Amps with mCal MCP621
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Chip Select/Calibration Pin Small 8-pin 2x3 TDFN Package AEC-Q100 Grade 1

The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • mCal Technology: On chip self-calibration
    • 20MHz GBWP
    • High Output Drive Current
    • Rail-to-Rail Output
    • Chip Select/Calibration Pin
    • Small 8-pin 2x3 TDFN Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP621
Product Name 20 MHz, 200 µV Op Amps with mCal
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412946P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details