Microchip Technology, Inc. 1.0 mA, 10 MHz Rail-to-Rail Op Amp MCP6295

Description
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features 10 MHz Gain Bandwidth Product (typ.) Supply Current: IQ = 1100 µA (typ.) Supply Voltage: 2.4V to 5.5V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C Available in Single, Dual and Quad Packages Single with Chip Select (CS) (MCP6293) Dual with Chip Select (CS) (MCP6295) Package Types: PDIP, SOIC, MSOP
Datasheet
Description
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features 10 MHz Gain Bandwidth Product (typ.) Supply Current: IQ = 1100 µA (typ.) Supply Voltage: 2.4V to 5.5V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C Available in Single, Dual and Quad Packages Single with Chip Select (CS) (MCP6293) Dual with Chip Select (CS) (MCP6295) Package Types: PDIP, SOIC, MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 mA, 10 MHz Rail-to-Rail Op Amp - MCP6295 - Microchip Technology, Inc.
Chandler, AZ, United States
1.0 mA, 10 MHz Rail-to-Rail Op Amp
MCP6295
1.0 mA, 10 MHz Rail-to-Rail Op Amp MCP6295
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features 10 MHz Gain Bandwidth Product (typ.) Supply Current: IQ = 1100 µA (typ.) Supply Voltage: 2.4V to 5.5V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C Available in Single, Dual and Quad Packages Single with Chip Select (CS) (MCP6293) Dual with Chip Select (CS) (MCP6295) Package Types: PDIP, SOIC, MSOP

The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C.

Additional Features

    • 10 MHz Gain Bandwidth Product (typ.)
    • Supply Current: IQ = 1100 µA (typ.)
    • Supply Voltage: 2.4V to 5.5V
    • Rail-to-Rail Input/Output
    • Extended Temperature Range: -40°C to +125°C
    • Available in Single, Dual and Quad Packages
    • Single with Chip Select (CS) (MCP6293)
    • Dual with Chip Select (CS) (MCP6295)
    • Package Types: PDIP, SOIC, MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6295
Product Name 1.0 mA, 10 MHz Rail-to-Rail Op Amp
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906571P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type LCCC,SOIC,CDIP
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details