Microchip Technology, Inc. 1 MHz Operational Amplifier with EMI Filter MCP6411

Description
The MCP6411 is a single general purpose op amp offering integrated EMI Protection and rail-to-rail input /output over the 1.7 to 5.5V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 50 uA. The MCP6411 is available in SC-70 and SOT-23 packages. Additional Features Low Quiescent Current: 50 µA (typical) Low Input Offset Voltage: ±1.0 mV (maximum) Enhanced EMI Protection: EMIRR 90 dB at 1.8 GHz Supply Voltage Range: 1.7V to 5.5V Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input/Output Slew Rate: 0.5 V/µs (typical) Unity Gain Stable No Phase Reversal Small Packages: SC70-5, SOT-23-5 Extended Temperature Range: - -40°C to +125°C
Datasheet
Description
The MCP6411 is a single general purpose op amp offering integrated EMI Protection and rail-to-rail input /output over the 1.7 to 5.5V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 50 uA. The MCP6411 is available in SC-70 and SOT-23 packages. Additional Features Low Quiescent Current: 50 µA (typical) Low Input Offset Voltage: ±1.0 mV (maximum) Enhanced EMI Protection: EMIRR 90 dB at 1.8 GHz Supply Voltage Range: 1.7V to 5.5V Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input/Output Slew Rate: 0.5 V/µs (typical) Unity Gain Stable No Phase Reversal Small Packages: SC70-5, SOT-23-5 Extended Temperature Range: - -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz Operational Amplifier with EMI Filter - MCP6411 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz Operational Amplifier with EMI Filter
MCP6411
1 MHz Operational Amplifier with EMI Filter MCP6411
The MCP6411 is a single general purpose op amp offering integrated EMI Protection and rail-to-rail input /output over the 1.7 to 5.5V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 50 uA. The MCP6411 is available in SC-70 and SOT-23 packages. Additional Features Low Quiescent Current: 50 µA (typical) Low Input Offset Voltage: ±1.0 mV (maximum) Enhanced EMI Protection: EMIRR 90 dB at 1.8 GHz Supply Voltage Range: 1.7V to 5.5V Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input/Output Slew Rate: 0.5 V/µs (typical) Unity Gain Stable No Phase Reversal Small Packages: SC70-5, SOT-23-5 Extended Temperature Range: - -40°C to +125°C

The MCP6411 is a single general purpose op amp offering integrated EMI Protection and rail-to-rail input /output over the 1.7 to 5.5V operating range. This amplifier has a typical GBWP of 1 MHz with typical quiescent current of 50 uA. The MCP6411 is available in SC-70 and SOT-23 packages.

Additional Features

    • Low Quiescent Current: 50 µA (typical)
    • Low Input Offset Voltage: ±1.0 mV (maximum)
    • Enhanced EMI Protection: EMIRR 90 dB at 1.8 GHz
    • Supply Voltage Range: 1.7V to 5.5V
    • Gain Bandwidth Product: 1 MHz (typical)
    • Rail-to-Rail Input/Output
    • Slew Rate: 0.5 V/µs (typical)
    • Unity Gain Stable
    • No Phase Reversal
    • Small Packages: SC70-5, SOT-23-5
    • Extended Temperature Range: - -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6411
Product Name 1 MHz Operational Amplifier with EMI Filter
Package Type ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448626P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type VSP8
View Details
Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Standards and Certifications RoHS
Package Type TO-99-8 Metal Can
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details