Microchip Technology, Inc. 50 µA, 550 kHz Rail-to-Rail Op Amp MCP6244

Description
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V Additional Features Wide bandwidth for the quiescent current Gain Bandwidth Product (GBWP): 550 kHz Quiescent Current: 50 µA (typ.) Supply voltage range: 1.8V to 5.5V Rail to Rail Input and Output Extended Temperature Range: -40°C to +125°C Space Saving Package Offering
Datasheet
Description
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V Additional Features Wide bandwidth for the quiescent current Gain Bandwidth Product (GBWP): 550 kHz Quiescent Current: 50 µA (typ.) Supply voltage range: 1.8V to 5.5V Rail to Rail Input and Output Extended Temperature Range: -40°C to +125°C Space Saving Package Offering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 µA, 550 kHz Rail-to-Rail Op Amp - MCP6244 - Microchip Technology, Inc.
Chandler, AZ, United States
50 µA, 550 kHz Rail-to-Rail Op Amp
MCP6244
50 µA, 550 kHz Rail-to-Rail Op Amp MCP6244
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V Additional Features Wide bandwidth for the quiescent current Gain Bandwidth Product (GBWP): 550 kHz Quiescent Current: 50 µA (typ.) Supply voltage range: 1.8V to 5.5V Rail to Rail Input and Output Extended Temperature Range: -40°C to +125°C Space Saving Package Offering

MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V

Additional Features

    • Wide bandwidth for the quiescent current
      • Gain Bandwidth Product (GBWP): 550 kHz
      • Quiescent Current: 50 µA (typ.)
    • Supply voltage range: 1.8V to 5.5V
    • Rail to Rail Input and Output
    • Extended Temperature Range: -40°C to +125°C
    • Space Saving Package Offering
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6244
Product Name 50 µA, 550 kHz Rail-to-Rail Op Amp
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1904316 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Analog - MTLT1007AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details