Microchip Technology, Inc. 1.0 mA, 10 MHz Rail-to-Rail Op Amp MCP6291R

Description
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 1000 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable MCP6291 is available in standard and r pin outs Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 1000 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable MCP6291 is available in standard and r pin outs Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 mA, 10 MHz Rail-to-Rail Op Amp - MCP6291R - Microchip Technology, Inc.
Chandler, AZ, United States
1.0 mA, 10 MHz Rail-to-Rail Op Amp
MCP6291R
1.0 mA, 10 MHz Rail-to-Rail Op Amp MCP6291R
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 1000 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable MCP6291 is available in standard and r pin outs Extended Temperature Range: -40°C to +125°C

The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C.

Additional Features

    • Input Offset Voltage: ±3 mV (max)
    • Quiescent Current: 1000 µA (typical)
    • Common Mode Rejection Ratio: 65 dB (typical)
    • Power Supply Rejection Ratio: 70 dB (typical)
    • Rail-to-Rail Input/Output
    • Supply Voltage Range: 2.4V to 6V
    • Gain Bandwidth Product: 10 MHz (typical)
    • Slew Rate: 7V/µs (typical)
    • Unity Gain Stable
    • MCP6291 is available in standard and r pin outs
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6291R
Product Name 1.0 mA, 10 MHz Rail-to-Rail Op Amp
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Analog - MTLM111QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9060402CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details