Microchip Technology, Inc. 450 nA, 9 kHz Op Amp MCP6442

Description
The MCP6442 device is a dual nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). This device operates with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6442 op amp is designed with Microchip’s advanced CMOS process and offered in TDFN, SOIC and MSOP packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in TDFN, SOIC and MSOP
Description
The MCP6442 device is a dual nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). This device operates with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6442 op amp is designed with Microchip’s advanced CMOS process and offered in TDFN, SOIC and MSOP packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in TDFN, SOIC and MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6442 is a dual nanopower operational amplifier designed for low power consumption, featuring a typical quiescent current of 450 nA. It operates with a supply voltage range of 1.4V to 6.0V and offers rail-to-rail input and output capabilities. The op amp is unity gain stable with a gain bandwidth product of 9 kHz and a typical slew rate of 3V/ms. It is suitable for applications in portable and battery-powered systems, as well as data acquisition and sensor conditioning. The MCP6442 is available in various package types, including TDFN, SOIC, and MSOP, and is rated for an extended temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MCP6442 is a dual nanopower operational amplifier designed for low power consumption, featuring a typical quiescent current of 450 nA. It operates with a supply voltage range of 1.4V to 6.0V and offers rail-to-rail input and output capabilities. The op amp is unity gain stable with a gain bandwidth product of 9 kHz and a typical slew rate of 3V/ms. It is suitable for applications in portable and battery-powered systems, as well as data acquisition and sensor conditioning. The MCP6442 is available in various package types, including TDFN, SOIC, and MSOP, and is rated for an extended temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
450 nA, 9 kHz Op Amp - MCP6442 - Microchip Technology, Inc.
Chandler, AZ, United States
450 nA, 9 kHz Op Amp
MCP6442
450 nA, 9 kHz Op Amp MCP6442
The MCP6442 device is a dual nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). This device operates with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6442 op amp is designed with Microchip’s advanced CMOS process and offered in TDFN, SOIC and MSOP packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in TDFN, SOIC and MSOP

The MCP6442 device is a dual nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). This device operates with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6442 op amp is designed with Microchip’s advanced CMOS process and offered in TDFN, SOIC and MSOP packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V.

Additional Features

    • Low Quiescent Current: 450 nA (typical)
    • Gain Bandwidth Product: 9 kHz (typical)
    • Supply Voltage Range: 1.4V to 6.0V
    • Rail-to-Rail Input and Output
    • Unity Gain Stable
    • Slew Rate: 3V/ms (typical)
    • Extended Temperature Range: -40°C to +125°C
    • Available in TDFN, SOIC and MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6442
Product Name 450 nA, 9 kHz Op Amp
Package Type ['Wafer', 'MSOP', 'TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,SOIC
View Details
4 suppliers
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details