Microchip Technology, Inc. 1 MHz, 45 µA Op Amps MCP6402

Description
The Microchip Technology Inc. MCP6402 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6402 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TDFN packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C H temp: -40°C to +150°C No Phase Reversal
Datasheet
Description
The Microchip Technology Inc. MCP6402 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6402 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TDFN packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C H temp: -40°C to +150°C No Phase Reversal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 45 µA Op Amps - MCP6402 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 45 µA Op Amps
MCP6402
1 MHz, 45 µA Op Amps MCP6402
The Microchip Technology Inc. MCP6402 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6402 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TDFN packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C H temp: -40°C to +150°C No Phase Reversal

The Microchip Technology Inc. MCP6402 operational amplifiers (op amps) have low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This device is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6402 is designed with Microchip’s advanced CMOS process. It is offered in SOIC and TDFN packages for -40°C to +125°C temperature range and in SOIC for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the MCP6402 well suited for single-supply, battery-powered, automotive and industrial applications.

Additional Features

    • Low Quiescent Current: 45 µA (typical)
    • Gain Bandwidth Product: 1 MHz (typical)
    • Rail-to-Rail Input and Output
    • Supply Voltage Range: 1.8V to 6.0V
    • Unity Gain Stable
    • Temperature Range:
      • E temp: -40°C to +125°C
      • H temp: -40°C to +150°C
    • No Phase Reversal
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6402
Product Name 1 MHz, 45 µA Op Amps
Package Type ['TDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1904304 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLM108AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details