Microchip Technology, Inc. 20 MHz, 200 µV Op Amps with mCal MCP622

Description
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Dual Amplifier Pinout Small 8-pin 3x3 DFN Package AEC-Q100 Grade 1 qualification is available for this device
Datasheet
Description
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Dual Amplifier Pinout Small 8-pin 3x3 DFN Package AEC-Q100 Grade 1 qualification is available for this device
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz, 200 µV Op Amps with mCal - MCP622 - Microchip Technology, Inc.
Chandler, AZ, United States
20 MHz, 200 µV Op Amps with mCal
MCP622
20 MHz, 200 µV Op Amps with mCal MCP622
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Industry Standard Dual Amplifier Pinout Small 8-pin 3x3 DFN Package AEC-Q100 Grade 1 qualification is available for this device

The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • mCal Technology: On chip self-calibration
    • 20MHz GBWP
    • High Output Drive Current
    • Rail-to-Rail Output
    • Industry Standard Dual Amplifier Pinout
    • Small 8-pin 3x3 DFN Package
    • AEC-Q100 Grade 1 qualification is available for this device
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP622
Product Name 20 MHz, 200 µV Op Amps with mCal
Package Type ['DFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Analog - MTLT1007QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9089603Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details