The MCP6471T-E/LTY is a low-input bias current operational amplifier from the MCP6471/2/4 family, featuring a typical input bias current of 150 pA at 125°C and a low quiescent current of 100 µA per amplifier. It operates over a supply voltage range of 2.0V to 5.5V and offers rail-to-rail input and output capabilities. The amplifier has a gain bandwidth product of 2 MHz and a typical slew rate of 1.1 V/µs, making it suitable for a variety of applications including photodiode amplifiers, pH electrode amplifiers, and battery-powered signal conditioning. The device is unity gain stable and designed to function within an extended temperature range of -40°C to +125°C. It is available in compact SC70-5 and SOT-23-5 packages, which are advantageous for space-constrained designs.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5 Product overview: MCP6471T-E/LTY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6471T-E/LTY can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Operational Amplifiers - Op Amps Single 2 MHz OP E temp
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6471T-E/LTYCT-ND | 687-MCP6471T-E/LTY | MCP6471T-E/LTY | MCP6471T-E/LTY | MCP6471T-E/LTY | MCP6471T-E/LTY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | |||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | Surface Mount | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |