Microchip Technology, Inc. 450 µA, 5 MHz Rail-to-Rail Op Amp MCP6281R

Description
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. It also has a power supply range of 2.2V to 6.0V. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 445 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.2V to 6V Gain Bandwidth Product: 5 MHz (typical) Slew Rate: 2.5V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. It also has a power supply range of 2.2V to 6.0V. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 445 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.2V to 6V Gain Bandwidth Product: 5 MHz (typical) Slew Rate: 2.5V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450 µA, 5 MHz Rail-to-Rail Op Amp - MCP6281R - Microchip Technology, Inc.
Chandler, AZ, United States
450 µA, 5 MHz Rail-to-Rail Op Amp
MCP6281R
450 µA, 5 MHz Rail-to-Rail Op Amp MCP6281R
The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. It also has a power supply range of 2.2V to 6.0V. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 445 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.2V to 6V Gain Bandwidth Product: 5 MHz (typical) Slew Rate: 2.5V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

The Microchip Technology Inc. MCP6281/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 5 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.2V, while drawing 450 µA (typical) quiescent current. Additionally, the MCP6281/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6285 has a Chip Select (CS) input for dual op amps in an 8-pin package. This device is manufactured by cascading the two op amps (the output of op amp A connected to the non-inverting input of op amp B). The CS input puts the device in Low-power mode. The MCP6281/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. It also has a power supply range of 2.2V to 6.0V.

Additional Features

    • Input Offset Voltage: ±3 mV (max)
    • Quiescent Current: 445 µA (typical)
    • Common Mode Rejection Ratio: 65 dB (typical)
    • Power Supply Rejection Ratio: 70 dB (typical)
    • Rail-to-Rail Input/Output
    • Supply Voltage Range: 2.2V to 6V
    • Gain Bandwidth Product: 5 MHz (typical)
    • Slew Rate: 2.5V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6281R
Product Name 450 µA, 5 MHz Rail-to-Rail Op Amp
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Op Amps - 2449822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
TLE2144AM High Speed High Drive Precision Quad Operational Amplifier - 5962-9321606Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details