Microchip Technology, Inc. 1 MHz, 45 µA Op Amps MCP6407

Description
The Microchip Technology Inc. MCP6406/7/9 family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6406/7/9 family is designed with Microchip’s advanced CMOS process. They are offered in space saving SOT23 (MCP6406) and SOIC (MCP6407/9 ) packages. All devices are available in the -40°C to +150°C, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, automotive, industrial and battery-powered application Additional Features Specified over the entire temperature range:-40°C to +150°C Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Single available in SOT23 package Duals and Quads available in SOIC
Description
The Microchip Technology Inc. MCP6406/7/9 family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6406/7/9 family is designed with Microchip’s advanced CMOS process. They are offered in space saving SOT23 (MCP6406) and SOIC (MCP6407/9 ) packages. All devices are available in the -40°C to +150°C, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, automotive, industrial and battery-powered application Additional Features Specified over the entire temperature range:-40°C to +150°C Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Single available in SOT23 package Duals and Quads available in SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP6407 is a low-power operational amplifier from Microchip Technology, Inc., featuring a typical quiescent current of 45 µA and a gain bandwidth product of 1 MHz. It supports rail-to-rail input and output, making it suitable for a variety of applications. The device operates within a supply voltage range of 1.8V to 6.0V and is unity gain stable. It is available in SOIC package and is designed to function effectively across extended temperature ranges, from -40°C to +150°C. This makes the MCP6407 particularly well-suited for battery-powered systems, automotive electronics, and medical instrumentation.

Datasheet Summary
Powered by GS/AI

The MCP6407 is a low-power operational amplifier from Microchip Technology, Inc., featuring a typical quiescent current of 45 µA and a gain bandwidth product of 1 MHz. It supports rail-to-rail input and output, making it suitable for a variety of applications. The device operates within a supply voltage range of 1.8V to 6.0V and is unity gain stable. It is available in SOIC package and is designed to function effectively across extended temperature ranges, from -40°C to +150°C. This makes the MCP6407 particularly well-suited for battery-powered systems, automotive electronics, and medical instrumentation.

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 45 µA Op Amps - MCP6407 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 45 µA Op Amps
MCP6407
1 MHz, 45 µA Op Amps MCP6407
The Microchip Technology Inc. MCP6406/7/9 family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6406/7/9 family is designed with Microchip’s advanced CMOS process. They are offered in space saving SOT23 (MCP6406) and SOIC (MCP6407/9 ) packages. All devices are available in the -40°C to +150°C, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, automotive, industrial and battery-powered application Additional Features Specified over the entire temperature range:-40°C to +150°C Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Single available in SOT23 package Duals and Quads available in SOIC

The Microchip Technology Inc. MCP6406/7/9 family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6406/7/9 family is designed with Microchip’s advanced CMOS process. They are offered in space saving SOT23 (MCP6406) and SOIC (MCP6407/9 ) packages. All devices are available in the -40°C to +150°C, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, automotive, industrial and battery-powered application

Additional Features

  • Specified over the entire temperature range:-40°C to +150°C
  • Low Quiescent Current: 45 µA (typical)
  • Gain Bandwidth Product: 1 MHz (typical)
  • Rail-to-Rail Input and Output
  • Supply Voltage Range: 1.8V to 6.0V
  • Unity Gain Stable
  • Single available in SOT23 package
  • Duals and Quads available in SOIC
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6407
Product Name 1 MHz, 45 µA Op Amps
Package Type ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
TLC374M Low-Power LinCMOS(TM) Quad Comparator - 5962-87659012A - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,LCCC,SOIC
View Details
Texas Instruments - UC1825B SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details
Logic - Comparators - 54LS85DMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details