Manufacturer: Microchip Technology
Win Source Part Number: 1319290-MCP6241UT-E/
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 550 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 5 mV
Current - Supply: 50µA
Current - Output / Channel: 23 mA
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: MCP6241UT-E/OTVAOTR
Base Product Number: MCP6241
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: MCP6241UT-E/OTVAO from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6241UT-E/OTVA
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 550KHZ RRO SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1319290-MCP6241UT-E/OTVAO | 687-MCP6241UT-E/OTVAO | MCP6241UT-E/OTVAO | MCP6241UT-E/OTVAO | 536-MCP6241UT-E/OTVAO | MCP6241UT-E/OTVAO |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | SOT23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 550KHZ RRO SOT23-5 | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | |||
| VOS | 5 millivolts | 5 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 0.5500 MHz | 0.5500 MHz |