Microchip Technology, Inc. 4.4 µA/Amplifier, 90 kHz Op Amp MCP6424

Description
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6424 family is offered in SOIC and TSSOP packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 90 kHz (typical) Supply Voltage: 1.8V to 5.5V Supply Current: IQ = 4.4 µA (typical) Input Bias Current: Ibias = 1 pA (typical) EMIRR at 1.8 GHz: 97 dB (typical) Phase Margin: 57° (typical) Rail-to-Rail Input/Output Temperature Range: Extended: -40°C to +125°C Quad available in SOIC and TSSOP packages
Datasheet
Description
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6424 family is offered in SOIC and TSSOP packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 90 kHz (typical) Supply Voltage: 1.8V to 5.5V Supply Current: IQ = 4.4 µA (typical) Input Bias Current: Ibias = 1 pA (typical) EMIRR at 1.8 GHz: 97 dB (typical) Phase Margin: 57° (typical) Rail-to-Rail Input/Output Temperature Range: Extended: -40°C to +125°C Quad available in SOIC and TSSOP packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.4 µA/Amplifier, 90 kHz Op Amp - MCP6424 - Microchip Technology, Inc.
Chandler, AZ, United States
4.4 µA/Amplifier, 90 kHz Op Amp
MCP6424
4.4 µA/Amplifier, 90 kHz Op Amp MCP6424
The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6424 family is offered in SOIC and TSSOP packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Gain Bandwidth Product: 90 kHz (typical) Supply Voltage: 1.8V to 5.5V Supply Current: IQ = 4.4 µA (typical) Input Bias Current: Ibias = 1 pA (typical) EMIRR at 1.8 GHz: 97 dB (typical) Phase Margin: 57° (typical) Rail-to-Rail Input/Output Temperature Range: Extended: -40°C to +125°C Quad available in SOIC and TSSOP packages

The Microchip’s MCP6421/2/4 operational amplifiers (op amps) has low input bias current (1 pA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 90 kHz (typical). These devices operate with a single-supply voltage as low as 1.8V, while only drawing 4.4 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6424 family is offered in SOIC and TSSOP packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Gain Bandwidth Product: 90 kHz (typical)
    • Supply Voltage: 1.8V to 5.5V
    • Supply Current: IQ = 4.4 µA (typical)
    • Input Bias Current: Ibias = 1 pA (typical)
    • EMIRR at 1.8 GHz: 97 dB (typical)
    • Phase Margin: 57° (typical)
    • Rail-to-Rail Input/Output
    • Temperature Range:
      • Extended: -40°C to +125°C
    • Quad available in SOIC and TSSOP packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6424
Product Name 4.4 µA/Amplifier, 90 kHz Op Amp
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details