Microchip Technology, Inc. 30 µA, High Precision Op Amps MCP6054

Description
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 385 kHz Low Offset Voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low offset voltage AEC-Q100 Grade 1
Datasheet
Description
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 385 kHz Low Offset Voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low offset voltage AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 µA, High Precision Op Amps - MCP6054 - Microchip Technology, Inc.
Chandler, AZ, United States
30 µA, High Precision Op Amps
MCP6054
30 µA, High Precision Op Amps MCP6054
The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Gain-Bandwidth Product of 385 kHz Low Offset Voltage (±150 µV, maximum) Rail-to-Rail Input and Output Unity gain stable Low offset voltage AEC-Q100 Grade 1

The Microchip Technology Inc. MCP6051/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 385 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (30 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Gain-Bandwidth Product of 385 kHz
    • Low Offset Voltage (±150 µV, maximum)
    • Rail-to-Rail Input and Output
    • Unity gain stable
    • Low offset voltage
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6054
Product Name 30 µA, High Precision Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2484273P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLT1079AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778503CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details