The MCP6231UT-E/LTVAO is a rail-to-rail operational amplifier designed for low-power applications, featuring a typical quiescent current of 20 µA and a gain bandwidth product of 300 kHz. It operates over a supply voltage range of 1.8V to 6.0V and supports a common-mode input voltage range from V_{SS} - 300 mV to V_{DD} + 300 mV. The device is suitable for a variety of applications, including automotive, portable equipment, and battery-powered systems, and is available in compact SC70 and SOT-23 packages. It also has an extended temperature range of -40°C to +125°C, making it versatile for different environmental conditions. The MCP6231UT-E/LTVAO is equipped with design aids such as SPICE macro models and application notes, facilitating integration into various circuit designs.
IC OPAMP GP 300KHZ RRO SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 536-MCP6231UT-E/LTVAO | MCP6231UT-E/LTVAO | MCP6231UT-E/LTVAO | MCP6231UT-E/LTVAO | MCP6231UT-E/LTVAO |
| Product Name | IC OPAMP GP 300KHZ RRO SC70-5 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||
| Package Type | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Surface Mount | -40degC ~ 125degC | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |
| Supply Voltage (VS) | 1.8 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA |