CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1075283-MCP6472-E/MS
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 5.5 V, ±1 V to 2.75 V
Operating Supply Current: 100μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking
IC CMOS 2 CIRCUIT 8MSOP Product overview: MCP6472-E/MS from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6472-E/MS can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifiers - Op Amps Dual 2MHz OP E temp
IC CMOS 2 CIRCUIT 8MSOP
OP AMP, DUAL, 2MHZ, 1.1V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1.1V/µs; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6472-E/MS-ND | 1075283-MCP6472-E/MS | 687-MCP6472-E/MS | MCP6472-E/MS | MCP6472-E/MS | MCP6472-E/MS | MCP6472-E/MS | 89W8560 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6472-E/MS | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual, 2Mhz, 1.1V/us, Msop-8; No. Of Amplifiers Microchip |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | 1.1 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 8-MSOP | Tube | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |