Microchip Technology, Inc. 2 MHz, Low-Input Bias Current Op Amps MCP6471

Description
The Microchip’s MCP6471 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 2 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 100 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6471 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 2 MHz Low Quiescent Current: 100 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SC70 and SOT23
Datasheet
Description
The Microchip’s MCP6471 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 2 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 100 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6471 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 2 MHz Low Quiescent Current: 100 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SC70 and SOT23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 MHz, Low-Input Bias Current Op Amps - MCP6471 - Microchip Technology, Inc.
Chandler, AZ, United States
2 MHz, Low-Input Bias Current Op Amps
MCP6471
2 MHz, Low-Input Bias Current Op Amps MCP6471
The Microchip’s MCP6471 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 2 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 100 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6471 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C. Additional Features Low Input Bias Current:150 pA (typical, TA = +125°C) Gain-Bandwidth Product: 2 MHz Low Quiescent Current: 100 µA/amplifier (typical) Low Input Offset Voltage: 1.5 mV (max.) Unity Gain Stable Rail to Rail Input and Output Small Packages: SC70 and SOT23

The Microchip’s MCP6471 family of operational amplifiers (op amps) has low input bias current (150 pA, typical at 125°C) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 2 MHz (typical). These devices operate with a single-supply voltage as low as 2.0V, while only drawing 100 µA/amplifier (typical) of quiescent current. These features make the family of op amps well suited for photodiode amplifier, pH electrode amplifier, low leakage amplifier, and battery powered signal conditioning applications, etc. The MCP6471 family is offered in SOT23 and SC70 packages. All devices are designed using an advanced CMOS process and fully specified in extended temperature range from -40°C to +125°C.

Additional Features

    • Low Input Bias Current:150 pA (typical, TA = +125°C)
    • Gain-Bandwidth Product: 2 MHz
    • Low Quiescent Current: 100 µA/amplifier (typical)
    • Low Input Offset Voltage: 1.5 mV (max.)
    • Unity Gain Stable
    • Rail to Rail Input and Output
    • Small Packages: SC70 and SOT23
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6471
Product Name 2 MHz, Low-Input Bias Current Op Amps
Package Type ['SOT-23', 'SC70']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484237P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Comparators - 5962-9096901M2A - Lingto Electronic Limited
Specs
Device Type Comparators
View Details