Microchip Technology, Inc. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| MMA052AA is a self-biased gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) pseudomorphic high-electron-mobili ty transistor (pHEMT) distributed amplifier in die form that operates between DC and 26 GHz. It... | |
| The PL102-10 is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks and is available in 8-pin SOP or 6-pin SOT23 package. It... | |
| The PL123-02N is a low-cost general purpose 1-to-2 inverting LVCMOS fan-out buffer. An output enable (OE) pin is available to enable the outputs or disable them into an active low... | |
| The PL123-05/-09 (-05H/-09H for High Drive) are high performance, low skew, low jitter zero delay buffers designed to distribute high speed clocks. They have one (PL123-05) or two (PL123-09) low-skew... | |
| The PL123E-05 (-05H for High Drive) is a high per-formance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has five low-skew outputs that are... | |
| The PL123E-09 (-09H for High Drive) is a high performance, low skew, low jitter zero delay buffer designed to distribute high speed clocks. It has two low-skew output banks, of... | |
| The PL133-21 is an advanced fanout buffer design for high performance, low-power, small form-factor applications. The PL133-21 accepts a reference clock input of 1MHz to 150MHz and produces two outputs... | |
| The PL133-27 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-27 accepts a reference clock input of 1MHz to 150MHz and produces two... | |
| The PL133-37 is an advanced inverting fanout buffer design for high performance, low-power, small form-factor applications. The PL133-37 accepts a LVCMOS or a Sine Wave reference clock input of 1MHz... | |
| The PL133-47 is an advanced fanout buffer design for high performance, low-power, small form factor applica-tions. The PL133-47 accepts a reference clock input from DC to 150MHz and provides 4... | |
| The PL133-67 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-67 accepts a reference clock input from DC to 150MHz and provides 6... | |
| The PL133-97 is an advanced fanout buffer design for high performance, low-power, small form factor applications. The PL133-97 accepts a reference clock input from DC to 150 MHz and provides... | |
| The PL135-27 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-27 accepts a fundamental crystal input of 10MHz to 40MHz and produces two... | |
| The PL135-37 is an advanced oscillator fanout buffer design for high performance, low-power applications. The PL135-37 accepts a fundamental crystal input of 10MHz to 40MHz and produces three LVCMOS out-puts... | |
| The PL135-47 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-47 accepts a fundamental input crystal of 10MHz to 40MHz and produces four... | |
| The PL135-67 is an advanced oscillator fanout buffer design for high performance, low-power, small form-factor applications. The PL135-67 accepts a fundamental input crystal of 10MHz to 40MHz and produces six... | |
| The PL138-48 family is a high performance low-cost 1:4 outputs Differential LVPECL fanout buffer.The family of Differential LVPECL buffers are designed to operate from a single power supply of 2.5V±5%... | |
| The PLA133-47 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-47 accepts a reference clock input from DC to 150 MHz and... | |
| The PLA133-67 is an advanced fanout buffer designed for automotive and other high performance, low-power, small form factor applications. The PLA133-67 accepts a reference clock input from DC to 150... | |
| The PLA133-97 is an advanced fanout buffer designed for automotive high performance, low-power, small form factor applications. The PLA133-97 accepts a reference clock input from DC to 150 MHz and... | |
| The SG143 is a general-purpose high-voltage operational amplifier featuring operation to ±40 V and overvoltage protection up to ±40 V. Increased slew rate, together with higher common-mode and supply rejection,... | |
| The SG1536 series of monolithic amplifiers is designed specifically for use in high voltage applications up to ±40 V and where high common-mode input ranges, high output voltage swings, and... | |
| The SY10/100E111 are low skew 1-to-9 differential drivers designed for clock distribution in new, highperformance ECL systems. They accept one differential or single-ended input, with V,sub>BB used for single-ended operation. | |
| The SY10/100E111A/L are low skew 1-to-9 differential driver designed for clock distribution in mind. The SY10/100E111A/L's function and performance are similar to the popular SY10/100E111, with the improvement of lower... | |
| The SY10/100E112 are quad drivers designed for use in new, high-performance ECL systems. The E112 has two pairs of OR/NOR outputs from each gate and a common, buffered enable input. | |
| The SY10/100E116 are quint differential line receivers designed for use in new, high-performance ECL systems.These devices have emitter-follower outputs and an internally generated reference supply (VBB) for singleended reception.Active current... | |
| The SY10/100E122 are 9-bit buffers designed for use in new, high-performance ECL systems. The E122 provides nine non-inverting buffers. Additional Features 500psmax propagation delay Extended 100E VEE range... | |
| The SY10/100EL12 are low-impedance drive buffers. With two pairs of OR/NOR outputs, the devices are ideally suited for high drive applications such as memory addressing. These devices are functionally equivalent... | |
| The SY10/100EL32V are integrated ÷2 dividers. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be... | |
| The SY10/100EL38/L are low skew ÷2, ÷4/6 clock generation chips designed explicitly for low skew clock generation applications. The internal dividers are synchronous to each other, therefore, the common output... | |
| The SY10/100EP11U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the EP11U is ideally suited for those applications... | |
| The SY100E222L is a low-skew, low-jitter device capable of receiving a high-speed LVECL/LVPECL input in either a single-ended or differential configuration. For single-ended configurations, a VBB output reference is supplied... | |
| The SY100EL14V is a low skew 1:5 clock distribution chip designed explicitly for low skew clock distribution applications. The device can be driven by either a differential or single-ended ECL... | |
| The SY100EL15L is a low skew 1:4 clock distribution IC designed explicitly for low skew clock distribution applications. The device can be driven by either a differential or single-ended ECL... | |
| The SY100EP14AU is a high-speed, 2GHz differential PECL/ECL 1:5 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply... | |
| The SY100EP14U is a high-speed, 2GHz differential PECL/ECL 1:5 fanout buffer optimized for ultra-low skew applications. Within device skew is guaranteed to be less than 25ps over temperature and supply... | |
| The SY100EP15V is a high-speed, low-skew, PECL/ECL 1:4 precision fanout buffer with a 2:1 mux front end in a small 16-pin TSSOP package. The 2:1 mux input accepts a single-ended... | |
| The SY100EP210U is a high-speed, precision low skew 1-to-5 dual differential clock driver. HSTL inputs can be used when the EP210U is operating in PECL mode.The EP210U specifically guarantees critical... | |
| The SY100S314 offers five differential line receivers with emitter follower outputs, designed for use in high-performance ECL systems. For single-ended operation, the VBB reference voltage is available. In the single-ended... | |
| The SY10EL1189 is a differential receiver, differential transmitter specifically designed to drive coaxial cables. It incorporates the output cable driver capability of the SY10EL89 Coaxial Cable Driver with additional circuitry... | |
| The SY10EL89 is a differential fanout gate specifically designed to drive coaxial cables. The device is especially useful in Digital Video Broadcast applications. For this application, since the system is... | |
| The SY10EP16V is a high-speed differential receiver. The device is functionally equivalent to the EL16V devices, with higher performance capabilities. With output transition times significantly faster than the EL16V, the... | |
| The SY10EP89V is a differential fanout gate specifically designed to drive coaxial cables. The device is especially useful in digitial video broadcasting applications; for this application, since the system is... | |
| The SY54020AR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with active-low Enable (/EN). The Enable is synchronous so that the outputs will only be enabled/disabled when... | |
| The SY54020R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with active-low Enable (/EN) and Fail-Safe Input (FSI). The Enable is synchronous so that the outputs will... | |
| The SY56011R is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:2 Fanout Buffer with input equalization. The SY56011R can process clock signals as fast as 4.5GHz or data patterns up... | |
| The SY56020R is a fully-differential, low-voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020R can process clock signals as fast as 4.5GHz or data patterns up to 6.4Gbps.The... | |
| The SY56020XR is a fully differential, low voltage 1.2V/1.8V/2.5V CML 1:4 Fanout Buffer with input equalization. The SY56020XR can process clock signals as fast as 4.5GHz or data patterns up... | |
| The SY58011U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 CML fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk)... | |
| The SY58012U is a 2.5V/3.3V precision, high-speed, fully differential 1:2 LVPECL fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and less than 10ps(pk-pk)... | |
| The SY58013U is a 2.5/3.3V precision, high-speed, fully differential 1:2 LVPECL fanout buffer. Optimized to provide two identical output copies with less than 15ps of skew and only 55fsRMS of... | |
| The SY58020U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 CML fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP... | |
| The SY58021U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 LVPECL fanout buffer. Optimized to provide four identical output copies with less than 15ps output skew and only 70 fsRMS... | |
| The SY58022U is a 2.5V/3.3V precision, high-speed, fully differential 1:4 LVPECL fanout buffer. Optimized to provide four identical output copies with less than 15ps of skew and less than 10psPP... | |
| The SY58031U is a 2.5V/3.3V precision, high-speed, fully differential CML 1:8 fanout buffer. The SY58031U is optimized to provide eight identical output copies with less than 20ps of skew and... | |
| The SY58032U is a 2.5V/3.3V precision, high-speed, fully differential LVPECL 1:8 fanout buffer. The SY58032U is optimized to provide eight identical output copies with less than 20ps of skew and... | |
| The SY58033U is a 2.5V/3.3V precision, high-speed, fully differential 400mV LVPECL 1:8 fanout buffer. The SY58033U is optimized to provide eight identical output copies with less than 20ps of skew... | |
| The SY58034U is a 2.5V/3.3V precision, high-speed 1:6 fanout buffer capable of handling clocks up to 6GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential... | |
| The SY58035U is a 2.5V/3.3V precision, high-speed, 1:6 fanout capable of handling clocks up to 4.5GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential input... | |
| The SY58036U is a 2.5V/3.3V precision, high-speed, 1:6 fanout buffer capable of handling clocks up to 6GHz. A differential 2:1 MUX input is included for redundant clock switchover applications.The differential... |
| << Prev | Next >> |