Microchip Technology, Inc. 2.5V to 6.0V Micropower CMOS Op Amp MCP606

Description
The MCP606 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 µA and an offset voltage that is less than 250 µV. The MCP606 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP606 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP606 is available in standard 8-lead PDIP, SOIC, TSSOP and 6-lead SOT-23A packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Available in Small 5-pin SOT-23 Packages AEC-Q100 Grade 1
Datasheet
Description
The MCP606 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 µA and an offset voltage that is less than 250 µV. The MCP606 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP606 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP606 is available in standard 8-lead PDIP, SOIC, TSSOP and 6-lead SOT-23A packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Available in Small 5-pin SOT-23 Packages AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V to 6.0V Micropower CMOS Op Amp - MCP606 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5V to 6.0V Micropower CMOS Op Amp
MCP606
2.5V to 6.0V Micropower CMOS Op Amp MCP606
The MCP606 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 µA and an offset voltage that is less than 250 µV. The MCP606 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP606 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP606 is available in standard 8-lead PDIP, SOIC, TSSOP and 6-lead SOT-23A packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Available in Small 5-pin SOT-23 Packages AEC-Q100 Grade 1

The MCP606 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 µA and an offset voltage that is less than 250 µV. The MCP606 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP606 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP606 is available in standard 8-lead PDIP, SOIC, TSSOP and 6-lead SOT-23A packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Low Input Offset Voltage: 250 µV (max.)
    • Rail-to-Rail Output
    • Low Input Bias Current: 1 pA (typ.)
    • Low Quiescent Current: 25 µA (max.)
    • Power Supply Voltage: 2.5V to 6.0V
    • Unity-Gain Stable
    • Industrial Temperature Range: -40°C to +85°C
    • Available in Small 5-pin SOT-23 Packages
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP606
Product Name 2.5V to 6.0V Micropower CMOS Op Amp
Package Type ['TSSOP', 'SOIC', 'SOT-23', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1831753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Analog - MTLF155AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 74AC521SJX - Lingto Electronic Limited
Specs
Device Type Comparators
View Details