Microchip Technology, Inc. 50 µA, 550 kHz Rail-to-Rail Op Amp MCP6242

Description
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V Additional Features Wide bandwidth for the quiescent current Gain Bandwidth Product (GBWP): 550 kHz Quiescent Current: 50 µA (typ.) Supply voltage range: 1.8V to 5.5V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering
Datasheet
Description
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V Additional Features Wide bandwidth for the quiescent current Gain Bandwidth Product (GBWP): 550 kHz Quiescent Current: 50 µA (typ.) Supply voltage range: 1.8V to 5.5V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 µA, 550 kHz Rail-to-Rail Op Amp - MCP6242 - Microchip Technology, Inc.
Chandler, AZ, United States
50 µA, 550 kHz Rail-to-Rail Op Amp
MCP6242
50 µA, 550 kHz Rail-to-Rail Op Amp MCP6242
MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V Additional Features Wide bandwidth for the quiescent current Gain Bandwidth Product (GBWP): 550 kHz Quiescent Current: 50 µA (typ.) Supply voltage range: 1.8V to 5.5V Rail to Rail Input and Output Extended Temperature Range Space Saving Package Offering

MCP6241/1R/1U/2/4 family of operational amplifier (Op Amp) provides wide bandwidth for the quiescent current. These devices have a 550 kHz Gain Bandwidth Product (GBWP) and 68° (typ.) phase margin. These op amps operate from a single supply voltage as low as 1.8V, while drawing 50 µA (typ.) quiescent current. In addition, these devices support rail-to-rail input and output swing, with a common mode input voltage range of VDD +300 mV to VSS -300 mV. They are designed in one of Microchip's advanced CMOS processes and operate in the Extended Temperature range of -40°C to +125°C. It has a power supply range of 1.8V to 5.5V

Additional Features

    • Wide bandwidth for the quiescent current
      • Gain Bandwidth Product (GBWP): 550 kHz
      • Quiescent Current: 50 µA (typ.)
    • Supply voltage range: 1.8V to 5.5V
    • Rail to Rail Input and Output
    • Extended Temperature Range
    • Space Saving Package Offering
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6242
Product Name 50 µA, 550 kHz Rail-to-Rail Op Amp
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DFN
View Details
Analog - MTLT111AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9950403VCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details