Microchip Technology, Inc. 1 MHz, 45 µA Op Amps MCP6401R

Description
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process and offered in SC70 and SOT23 packages. All devices are available in the extended temperature range, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C (AEC Q100 Grade 1) H temp: -40°C to +150°C (AEC Q100 Grade 0) No Phase Reversal
Datasheet
Description
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process and offered in SC70 and SOT23 packages. All devices are available in the extended temperature range, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C (AEC Q100 Grade 1) H temp: -40°C to +150°C (AEC Q100 Grade 0) No Phase Reversal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 45 µA Op Amps - MCP6401R - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 45 µA Op Amps
MCP6401R
1 MHz, 45 µA Op Amps MCP6401R
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process and offered in SC70 and SOT23 packages. All devices are available in the extended temperature range, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C (AEC Q100 Grade 1) H temp: -40°C to +150°C (AEC Q100 Grade 0) No Phase Reversal

The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process and offered in SC70 and SOT23 packages. All devices are available in the extended temperature range, with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered applications.

Additional Features

    • Low Quiescent Current: 45 µA (typical)
    • Gain Bandwidth Product: 1 MHz (typical)
    • Rail-to-Rail Input and Output
    • Supply Voltage Range: 1.8V to 6.0V
    • Unity Gain Stable
    • Temperature Range:
      • E temp: -40°C to +125°C (AEC Q100 Grade 1)
      • H temp: -40°C to +150°C (AEC Q100 Grade 0)
    • No Phase Reversal
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6401R
Product Name 1 MHz, 45 µA Op Amps
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type Tdfn-ep
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details