Microchip Technology, Inc. Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| CREATE AND SAMPLE YOUR CUSTOM ZL40250 HERE The ZL40250 is a 6-output programmable fanout buffer with multi-format I/O and dividers offers the ability to create multiple copies of a clock... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL40251 HERE ZL40251 6-output programmable fanout buffer with multi-format I/O and dividers offers the ability to create multiple copies of a clock signal and distribute... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL40252 HERE The ZL40252 is a 10-output programmable fanout buffer with multi-format I/O and dividers offers the ability to create multiple copies of a clock... | |
| CREATE AND SAMPLE YOUR CUSTOM ZL40253 HERE The ZL40253 is a 10-output programmable fanout buffer with multi-format I/O and dividers offers the ability to create multiple copies of a clock... | |
| he ZL40213 is an LVDS clock fanout buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40213 provides an internal input termination network... | |
| TC7650 CMOS chopper-stabilized operational amplifier practically removes offset voltage error terms from system error calculations. 5uV maximum VOS specification, for example, represents a 15 times improvement over the industry-standard OP07E. | |
| TC7652 is a lower noise version of the TC7650, sacrificing some input specifications (bias current and bandwidth) to achieve a 10x reduction in noise. All the other benefits of the... | |
| TC913 is a monolithic, auto-zeroed operational amplifier. Elimination of the external capacitors allows the designer to increase reliability, lower cost and simplify design by lowering parts count. Since the TC913... | |
| TC913A is a monolithic, auto-zeroed operational amplifier. Elimination of the external capacitors allows the designer to increase reliability, lower cost and simplify design by lowering parts count. Since the TC913... | |
| The ZL40200 is an LVPECL clock fanout buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40200 are externally terminated to... | |
| The ZL40201 is an LVPECL clock fan out buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40201 provides an internal input termination... | |
| The ZL40202 is an LVPECL clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40202 are externally terminated to... | |
| The ZL40203 is an LVPECL clock fan out buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40203 provides an internal input termination... | |
| The ZL40204 is an LVPECL clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40204 are externally terminated to allow... | |
| The ZL40206 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40206 are externally terminated to allow... | |
| The ZL40207 is an LVPECL clock fan out buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40207 provides an internal input termination network... | |
| The ZL40208 is an LVPECL clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40208 is designed to fan out low-jitter reference... | |
| The ZL40209 is an LVPECL clock fan out buffer with two input and six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40209 provides an internal... | |
| The ZL40210 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40210 is designed to fan out low-jitter reference... | |
| The ZL40211 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40211 provides an internal... | |
| The ZL40212 is an LVDS clock fanout buffer with two identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40212 are externally terminated to... | |
| The ZL40214 is an LVDS clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40214 are externally terminated to... | |
| The ZL40215 is an LVDS clock fanout buffer with four identical output clock drivers capable of operating at frequencies up to 750MHz. The ZL40215 provides an internal input termination network... | |
| The ZL40216 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40216 are externally terminated to... | |
| The ZL40217 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40217 provides an internal input termination network for... | |
| The ZL40218 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz. Inputs to the ZL40218 are externally terminated to... | |
| The ZL40219 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40219 provides an internal input termination network for... | |
| The ZL40220 is an LVDS clock fanout buffer with six identical output clock drivers capable of operating at frequencies up to 750MHz. The two Inputs to the ZL40220 are externally... | |
| The ZL40221 is an LVDS clock fanout buffer with six output clock drivers capable of operating at frequencies up to 750MHz. The ZL40221 provides an internal input termination network for... | |
| The ZL40222 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz. The two Inputs to the ZL40222 are externally... | |
| The ZL40223 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750 MHz. The ZL40223 provides an internal input termination network... | |
| The ZL40224 is an LVPECL clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40224 is designed to fan out low-jitter reference... | |
| The ZL40225 is an LVPECL clock fan out buffer with two input and eight output clock drivers capable of operating at frequencies up to 750MHz. The ZL40225 provides an internal... | |
| The ZL40226 is an LVDS clock fanout buffer with eight identical output clock drivers capable of operating at frequencies up to 750MHz. The two Inputs to the ZL40226 are externally... | |
| The ZL40227 is an LVDS clock fanout buffer with eight output clock drivers capable of operating at frequencies up to 750 MHz. The ZL40227 provides an internal input termination network... | |
| The ZL40230 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS,... | |
| The ZL40231 is a low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single... | |
| The ZL40234 is a pin configurable low additive jitter, low power 3 x 4 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML )... | |
| The ZL40235 is a programmable or hardware pin controlled low additive jitter, low power 3 x 5 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS,... | |
| The ZL40240 is a programmable or hardware pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS,... | |
| The ZL40241 is a pin controlled low additive jitter, low power 3 x 10 LVCMOS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML) or... | |
| The ZL40255 SmartBuffer™ is a flexible, programmable fanout buffer IC. The ZL40255 can select from 1 of 4 input clocks and provide as many as 3 differential or 6 CMOS... | |
| The ZL40260 is a 2x10 LVPECL clock fan out buffer with ten identical output clock drivers capable of operating at frequencies up to 1600MHz. The ZL40260 has two inputs. Each... | |
| The ZL40262 is part of a family of high-performance, ultra-low jitter and low power PCIe Gen 1 to 5, Intel QPI fanout buffers with individual output enable pins. Using the... | |
| The ZL40264 is part of a family of high-performance, ultra-low jitter and low power PCIe Gen 1 to 5, Intel QPI fanout buffers with individual output enable pins. Using the... | |
| The ZL40268 is 3x8 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 8 output ZL40268 and... | |
| The ZL40272 is 3x12 HCSL/LVDS/LVPECL clock fan out buffer with ultra-low additive jitter of 24fs capable of operating at frequencies up to 1.5 GHz. Using the 12 output ZL40272 and... | |
| The ZL40292 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40292 is fully compliant to the DB2000Q standard. Applications include... | |
| The ZL40293 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40293 can be used in PCIe Gen 1 through 5... | |
| The ZL40294 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40294 is fully compliant to the DB2000Q standard. Applications include... | |
| The ZL40295 is part of a family of high-performance, ultra-low jitter, low power 1 to 20 HCSL fanout buffers. The ZL40295 can be used in PCIe Gen 1 through 5... |
| << Prev |