Microchip Technology, Inc. 1.0 mA, 10 MHz Rail-to-Rail Op Amp MCP6292

Description
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 1000 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C MSOP Package Available in High Temperature: -40°C to +150°C
Datasheet
Description
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 1000 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C MSOP Package Available in High Temperature: -40°C to +150°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 mA, 10 MHz Rail-to-Rail Op Amp - MCP6292 - Microchip Technology, Inc.
Chandler, AZ, United States
1.0 mA, 10 MHz Rail-to-Rail Op Amp
MCP6292
1.0 mA, 10 MHz Rail-to-Rail Op Amp MCP6292
The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 1000 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2.4V to 6V Gain Bandwidth Product: 10 MHz (typical) Slew Rate: 7V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C MSOP Package Available in High Temperature: -40°C to +150°C

The Microchip Technology Inc. MCP6291/1R/2/3/4/5 family of operational amplifiers (op amps) provide wide bandwidth for the current. This family has a 10 MHz Gain Bandwidth Product (GBWP) and a 65° phase margin. This family also operates from a single supply voltage as low as 2.4V, while drawing 1 mA (typical) quiescent current. Additionally, the MCP6291/1R/2/3/4/5 supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300 mV. This family of operational amplifiers is designed with Microchip’s advanced CMOS process. The MCP6293/5 have a Chip Select (CS) input for single/dual op amps. The CS input puts the device in Low-power mode. The MCP6291/1R/2/3/4/5 family operates over the Extended Temperature Range of -40°C to +125°C.

Additional Features

  • Input Offset Voltage: ±3 mV (max)
  • Quiescent Current: 1000 µA (typical)
  • Common Mode Rejection Ratio: 65 dB (typical)
  • Power Supply Rejection Ratio: 70 dB (typical)
  • Rail-to-Rail Input/Output
  • Supply Voltage Range: 2.4V to 6V
  • Gain Bandwidth Product: 10 MHz (typical)
  • Slew Rate: 7V/µs (typical)
  • Unity Gain Stable
  • Extended Temperature Range: -40°C to +125°C
  • MSOP Package Available in High Temperature: -40°C to +150°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6292
Product Name 1.0 mA, 10 MHz Rail-to-Rail Op Amp
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 2467431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT-26
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9555201NXDR - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details