Microchip Technology, Inc. 2.5V to 6.0V Micropower CMOS Op Amp MCP607

Description
The MCP607 dual operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP607 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP607 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP607 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C AEC-Q100 Grade 1
Datasheet
Description
The MCP607 dual operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP607 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP607 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP607 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V to 6.0V Micropower CMOS Op Amp - MCP607 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5V to 6.0V Micropower CMOS Op Amp
MCP607
2.5V to 6.0V Micropower CMOS Op Amp MCP607
The MCP607 dual operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP607 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP607 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP607 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C AEC-Q100 Grade 1

The MCP607 dual operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP607 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP607 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP607 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Low Input Offset Voltage: 250 µV (max.)
    • Rail-to-Rail Output
    • Low Input Bias Current: 1 pA (typ.)
    • Low Quiescent Current: 25 µA (max.)
    • Power Supply Voltage: 2.5V to 6.0V
    • Unity-Gain Stable
    • Industrial Temperature Range: -40°C to +85°C
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP607
Product Name 2.5V to 6.0V Micropower CMOS Op Amp
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
TLV2352M LinCMOS(TM) Dual Low-Voltage Differential Comparator - 5962-9688101QPA - Texas Instruments
Specs
Device Type Comparators
Package Type CFP,CDIP,LCCC
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details