Microchip Technology, Inc. 450 nA, 9 kHz Op Amp MCP6441

Description
The MCP6441 device is a single nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6441 op amp is designed with Microchip’s advanced CMOS process and offered in the 5-pin SC70 and SOT-23 single packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in SOT23 and SC70
Datasheet
Description
The MCP6441 device is a single nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6441 op amp is designed with Microchip’s advanced CMOS process and offered in the 5-pin SC70 and SOT-23 single packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in SOT23 and SC70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450 nA, 9 kHz Op Amp - MCP6441 - Microchip Technology, Inc.
Chandler, AZ, United States
450 nA, 9 kHz Op Amp
MCP6441
450 nA, 9 kHz Op Amp MCP6441
The MCP6441 device is a single nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6441 op amp is designed with Microchip’s advanced CMOS process and offered in the 5-pin SC70 and SOT-23 single packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in SOT23 and SC70

The MCP6441 device is a single nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6441 op amp is designed with Microchip’s advanced CMOS process and offered in the 5-pin SC70 and SOT-23 single packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V.

Additional Features

    • Low Quiescent Current: 450 nA (typical)
    • Gain Bandwidth Product: 9 kHz (typical)
    • Supply Voltage Range: 1.4V to 6.0V
    • Rail-to-Rail Input and Output
    • Unity Gain Stable
    • Slew Rate: 3V/ms (typical)
    • Extended Temperature Range: -40°C to +125°C
    • Available in SOT23 and SC70
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6441
Product Name 450 nA, 9 kHz Op Amp
Package Type ['Wafer', 'SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2484256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC,SOIC
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details