Microchip Technology, Inc. 2.3V to 5.5V Micropower Bi-CMOS Op Amps MCP619

Description
The MCP619 quad operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is less than 150 µV. The MCP619 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP619 operates with a single supply voltage that can be as low as 2.3 V, while drawing less than 25 µA of quiescent current per amplifier. The MCP619 is available in standard 14-lead PDIP, SOIC, and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial processcontrol, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment, and low-end audio applications Additional Features Trimmed for Low Offset Voltage 190kHz Gain Bandwidth Product Unity gain stable Rail-to-Rail Output Specified over the Industrial Temperature Range
Datasheet
Description
The MCP619 quad operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is less than 150 µV. The MCP619 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP619 operates with a single supply voltage that can be as low as 2.3 V, while drawing less than 25 µA of quiescent current per amplifier. The MCP619 is available in standard 14-lead PDIP, SOIC, and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial processcontrol, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment, and low-end audio applications Additional Features Trimmed for Low Offset Voltage 190kHz Gain Bandwidth Product Unity gain stable Rail-to-Rail Output Specified over the Industrial Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.3V to 5.5V Micropower Bi-CMOS Op Amps - MCP619 - Microchip Technology, Inc.
Chandler, AZ, United States
2.3V to 5.5V Micropower Bi-CMOS Op Amps
MCP619
2.3V to 5.5V Micropower Bi-CMOS Op Amps MCP619
The MCP619 quad operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is less than 150 µV. The MCP619 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP619 operates with a single supply voltage that can be as low as 2.3 V, while drawing less than 25 µA of quiescent current per amplifier. The MCP619 is available in standard 14-lead PDIP, SOIC, and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial processcontrol, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment, and low-end audio applications Additional Features Trimmed for Low Offset Voltage 190kHz Gain Bandwidth Product Unity gain stable Rail-to-Rail Output Specified over the Industrial Temperature Range

The MCP619 quad operational amplifier (op amp) has a gain bandwidth product of 190 kHz with a low typical operating current of 19 µA and an offset voltage that is less than 150 µV. The MCP619 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain, and rail-to-rail output swing. The MCP619 operates with a single supply voltage that can be as low as 2.3 V, while drawing less than 25 µA of quiescent current per amplifier. The MCP619 is available in standard 14-lead PDIP, SOIC, and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial processcontrol, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment, and low-end audio applications

Additional Features

    • Trimmed for Low Offset Voltage
    • 190kHz Gain Bandwidth Product
    • Unity gain stable
    • Rail-to-Rail Output
    • Specified over the Industrial Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP619
Product Name 2.3V to 5.5V Micropower Bi-CMOS Op Amps
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP8
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA - 929596-5962-8954303PA - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type DIP; 8-CERDIP
View Details
2 suppliers