Microchip Technology, Inc. 20 MHz, 200 µV Op Amps with mCal MCP621S

Description
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet
Description
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Small 5-pin SOT-23 Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 MHz, 200 µV Op Amps with mCal - MCP621S - Microchip Technology, Inc.
Chandler, AZ, United States
20 MHz, 200 µV Op Amps with mCal
MCP621S
20 MHz, 200 µV Op Amps with mCal MCP621S
The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device Additional Features mCal Technology: On chip self-calibration 20MHz GBWP High Output Drive Current Rail-to-Rail Output Small 5-pin SOT-23 Package AEC-Q100 Grade 1

The MCP62x family of operational amplifiers feature low offset. At power-up, these op amps are self-calibrated using mCal. Some package options also provide a calibration/chip select pin that supports a low power mode of operation, with offset calibration at the time normal operation is re-started. These amplifiers are optimized for high speed, low noise and distortion, single-supply operation with rail-to-rail output and an input that includes the negative rail. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • mCal Technology: On chip self-calibration
    • 20MHz GBWP
    • High Output Drive Current
    • Rail-to-Rail Output
    • Small 5-pin SOT-23 Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP621S
Product Name 20 MHz, 200 µV Op Amps with mCal
Package Type ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906356P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Analog - MTLT1078QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
 - 2966J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; Timing
Package Type DIP; CDIP; CDIP
View Details