Microchip Technology, Inc. 1 MHz, 45 µA Op Amps MCP6401

Description
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process. It is offered in SC70 and SOT23 packages for -40°C to +125°C temperature range and in SOT23 for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C H temp: -40°C to +150°C No Phase Reversal AEC Q100 Grade1(SC70 and SOT23), Grade 0 (SOT23)
Datasheet
Description
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process. It is offered in SC70 and SOT23 packages for -40°C to +125°C temperature range and in SOT23 for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C H temp: -40°C to +150°C No Phase Reversal AEC Q100 Grade1(SC70 and SOT23), Grade 0 (SOT23)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MHz, 45 µA Op Amps - MCP6401 - Microchip Technology, Inc.
Chandler, AZ, United States
1 MHz, 45 µA Op Amps
MCP6401
1 MHz, 45 µA Op Amps MCP6401
The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process. It is offered in SC70 and SOT23 packages for -40°C to +125°C temperature range and in SOT23 for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered, automotive and industrial applications. Additional Features Low Quiescent Current: 45 µA (typical) Gain Bandwidth Product: 1 MHz (typical) Rail-to-Rail Input and Output Supply Voltage Range: 1.8V to 6.0V Unity Gain Stable Temperature Range: E temp: -40°C to +125°C H temp: -40°C to +150°C No Phase Reversal AEC Q100 Grade1(SC70 and SOT23), Grade 0 (SOT23)

The Microchip Technology Inc. MCP6401/1R/1U family of operational amplifiers (op amps) has low quiescent current (45 µA, typical) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 1 MHz (typical). The MCP6401/1R/1U family is designed with Microchip’s advanced CMOS process. It is offered in SC70 and SOT23 packages for -40°C to +125°C temperature range and in SOT23 for -40°C to +150°C temperature range with a power supply range of 1.8V to 6.0V. These features make the family of op amps well suited for single-supply, battery-powered, automotive and industrial applications.

Additional Features

    • Low Quiescent Current: 45 µA (typical)
    • Gain Bandwidth Product: 1 MHz (typical)
    • Rail-to-Rail Input and Output
    • Supply Voltage Range: 1.8V to 6.0V
    • Unity Gain Stable
    • Temperature Range:
      • E temp: -40°C to +125°C
      • H temp: -40°C to +150°C
    • No Phase Reversal
    • AEC Q100 Grade1(SC70 and SOT23), Grade 0 (SOT23)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6401
Product Name 1 MHz, 45 µA Op Amps
Package Type ['SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

PWM - 1896954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOP; QSOP; Qsop
View Details
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Analog - MTLH2111MWB - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Logic - Comparators - 54F521DC - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details