Microchip Technology, Inc. 2.5V to 6.0V Micropower CMOS Op Amp MCP609

Description
The MCP609 quad operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP609 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP609 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP609 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Available in Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet
Description
The MCP609 quad operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP609 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP609 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP609 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Available in Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V to 6.0V Micropower CMOS Op Amp - MCP609 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5V to 6.0V Micropower CMOS Op Amp
MCP609
2.5V to 6.0V Micropower CMOS Op Amp MCP609
The MCP609 quad operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP609 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP609 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP609 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Available in Small 14-pin TSSOP Package AEC-Q100 Grade 1

The MCP609 quad operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP609 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP609 operates with a single supply voltage that can be as low as 2.5V, while drawing less than 25 uA of quiescent current per amplifier. The MCP609 is available in standard 14-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Low Input Offset Voltage: 250 µV (max.)
    • Rail-to-Rail Output
    • Low Input Bias Current: 1 pA (typ.)
    • Low Quiescent Current: 25 µA (max.)
    • Power Supply Voltage: 2.5V to 6.0V
    • Unity-Gain Stable
    • Industrial Temperature Range: -40°C to +85°C
    • Available in Small 14-pin TSSOP Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP609
Product Name 2.5V to 6.0V Micropower CMOS Op Amp
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1914006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μmax
View Details
LM139AQML-SP Low Power Low Offset Voltage Quad Comparator - 5962-9673801VDA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,DIESALE
View Details
Analog - MTLM119QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Linear - Amplifiers - Video Amps and Modules - 5962-9313201MPA - Lingto Electronic Limited
Specs
Device Type Video / Wideband Amplifiers
View Details