Microchip Technology, Inc. 170 µA, 2 MHz Rail-to-Rail Op Amp MCP6275

Description
Microchip’s MCP62x5 devices are extended industrial-temperatu re range (-40°C to +125°C), Rail-to-Rail input/output (I/O), single-ended operational amplifiers. Covering the 2 MHz, 5 MHz and 10 MHz Gain Bandwidth Product (GBWP), these devices allow for the most current flow efficient design by having low supply-current requirements. With a migration path along the Gain Bandwidth Product (GBWP) spectrum, designers can optimize the GBWP to be selected for the current flow versus GBWP demand for the application. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 170 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet
Description
Microchip’s MCP62x5 devices are extended industrial-temperatu re range (-40°C to +125°C), Rail-to-Rail input/output (I/O), single-ended operational amplifiers. Covering the 2 MHz, 5 MHz and 10 MHz Gain Bandwidth Product (GBWP), these devices allow for the most current flow efficient design by having low supply-current requirements. With a migration path along the Gain Bandwidth Product (GBWP) spectrum, designers can optimize the GBWP to be selected for the current flow versus GBWP demand for the application. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 170 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
170 µA, 2 MHz Rail-to-Rail Op Amp - MCP6275 - Microchip Technology, Inc.
Chandler, AZ, United States
170 µA, 2 MHz Rail-to-Rail Op Amp
MCP6275
170 µA, 2 MHz Rail-to-Rail Op Amp MCP6275
Microchip’s MCP62x5 devices are extended industrial-temperatu re range (-40°C to +125°C), Rail-to-Rail input/output (I/O), single-ended operational amplifiers. Covering the 2 MHz, 5 MHz and 10 MHz Gain Bandwidth Product (GBWP), these devices allow for the most current flow efficient design by having low supply-current requirements. With a migration path along the Gain Bandwidth Product (GBWP) spectrum, designers can optimize the GBWP to be selected for the current flow versus GBWP demand for the application. Additional Features Input Offset Voltage: ±3 mV (max) Quiescent Current: 170 µA (typical) Common Mode Rejection Ratio: 65 dB (typical) Power Supply Rejection Ratio: 70 dB (typical) Rail-to-Rail Input/Output Supply Voltage Range: 2V to 6V Gain Bandwidth Product: 2 MHz (typical) Slew Rate: 0.9V/µs (typical) Unity Gain Stable Extended Temperature Range: -40°C to +125°C

Microchip’s MCP62x5 devices are extended industrial-temperature range (-40°C to +125°C), Rail-to-Rail input/output (I/O), single-ended operational amplifiers. Covering the 2 MHz, 5 MHz and 10 MHz Gain Bandwidth Product (GBWP), these devices allow for the most current flow efficient design by having low supply-current requirements. With a migration path along the Gain Bandwidth Product (GBWP) spectrum, designers can optimize the GBWP to be selected for the current flow versus GBWP demand for the application.

Additional Features

    • Input Offset Voltage: ±3 mV (max)
    • Quiescent Current: 170 µA (typical)
    • Common Mode Rejection Ratio: 65 dB (typical)
    • Power Supply Rejection Ratio: 70 dB (typical)
    • Rail-to-Rail Input/Output
    • Supply Voltage Range: 2V to 6V
    • Gain Bandwidth Product: 2 MHz (typical)
    • Slew Rate: 0.9V/µs (typical)
    • Unity Gain Stable
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6275
Product Name 170 µA, 2 MHz Rail-to-Rail Op Amp
Package Type ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2448609P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-14
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details