Microchip Technology, Inc. 20 µA, 300 kHz Rail-to-Rail Op Amp MCP6231U

Description
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes Additional Features Gain Bandwidth Product: 300 kHz (typical) Supply Current: IQ = 20 µA (typical) Supply Voltage: 1.8V to 6.0V Rail-to-Rail Input/Output Available in S, R and U Pinouts Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes Additional Features Gain Bandwidth Product: 300 kHz (typical) Supply Current: IQ = 20 µA (typical) Supply Voltage: 1.8V to 6.0V Rail-to-Rail Input/Output Available in S, R and U Pinouts Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 µA, 300 kHz Rail-to-Rail Op Amp - MCP6231U - Microchip Technology, Inc.
Chandler, AZ, United States
20 µA, 300 kHz Rail-to-Rail Op Amp
MCP6231U
20 µA, 300 kHz Rail-to-Rail Op Amp MCP6231U
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes Additional Features Gain Bandwidth Product: 300 kHz (typical) Supply Current: IQ = 20 µA (typical) Supply Voltage: 1.8V to 6.0V Rail-to-Rail Input/Output Available in S, R and U Pinouts Extended Temperature Range: -40°C to +125°C

The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes

Additional Features

    • Gain Bandwidth Product: 300 kHz (typical)
    • Supply Current: IQ = 20 µA (typical)
    • Supply Voltage: 1.8V to 6.0V
    • Rail-to-Rail Input/Output
    • Available in S, R and U Pinouts
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6231U
Product Name 20 µA, 300 kHz Rail-to-Rail Op Amp
Package Type ['SC70', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Texas Instruments - TPS7H5001 SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8778501CA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details