Microchip Technology, Inc. 450 nA, 9 kHz Op Amp MCP6444

Description
The MCP6444 device is a quad nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6444 op amp is designed with Microchip’s advanced CMOS process and offered in the TSSOP and SOIC packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in SOIC and TSSOP
Datasheet
Description
The MCP6444 device is a quad nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6444 op amp is designed with Microchip’s advanced CMOS process and offered in the TSSOP and SOIC packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in SOIC and TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
450 nA, 9 kHz Op Amp - MCP6444 - Microchip Technology, Inc.
Chandler, AZ, United States
450 nA, 9 kHz Op Amp
MCP6444
450 nA, 9 kHz Op Amp MCP6444
The MCP6444 device is a quad nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6444 op amp is designed with Microchip’s advanced CMOS process and offered in the TSSOP and SOIC packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V. Additional Features Low Quiescent Current: 450 nA (typical) Gain Bandwidth Product: 9 kHz (typical) Supply Voltage Range: 1.4V to 6.0V Rail-to-Rail Input and Output Unity Gain Stable Slew Rate: 3V/ms (typical) Extended Temperature Range: -40°C to +125°C Available in SOIC and TSSOP

The MCP6444 device is a quad nanopower operational amplifier (op amp), which has low quiescent current (450 nA, typical) and rail-to-rail input and output operation. This op amp is unity gain stable and has a gain bandwidth product of 9 kHz (typical). These devices operate with a single supply voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6444 op amp is designed with Microchip’s advanced CMOS process and offered in the TSSOP and SOIC packages. All devices are available in the extended temperature range, with a power supply range of 1.4V to 6.0V.

Additional Features

    • Low Quiescent Current: 450 nA (typical)
    • Gain Bandwidth Product: 9 kHz (typical)
    • Supply Voltage Range: 1.4V to 6.0V
    • Rail-to-Rail Input and Output
    • Unity Gain Stable
    • Slew Rate: 3V/ms (typical)
    • Extended Temperature Range: -40°C to +125°C
    • Available in SOIC and TSSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6444
Product Name 450 nA, 9 kHz Op Amp
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1905796P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type TDFN
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details