Microchip Technology, Inc. 60 µA, High Precision Op Amps MCP6064

Description
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 730kHz Gain Bandwidth Product Operates down to 1.8V Unity gain stable Rail-to-Rail Input and Output Specified over the Extended Temperature Range Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet
Description
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 730kHz Gain Bandwidth Product Operates down to 1.8V Unity gain stable Rail-to-Rail Input and Output Specified over the Extended Temperature Range Small 14-pin TSSOP Package AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 µA, High Precision Op Amps - MCP6064 - Microchip Technology, Inc.
Chandler, AZ, United States
60 µA, High Precision Op Amps
MCP6064
60 µA, High Precision Op Amps MCP6064
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Trimmed for Low Offset Voltage 730kHz Gain Bandwidth Product Operates down to 1.8V Unity gain stable Rail-to-Rail Input and Output Specified over the Extended Temperature Range Small 14-pin TSSOP Package AEC-Q100 Grade 1

The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Trimmed for Low Offset Voltage
    • 730kHz Gain Bandwidth Product
    • Operates down to 1.8V
    • Unity gain stable
    • Rail-to-Rail Input and Output
    • Specified over the Extended Temperature Range
    • Small 14-pin TSSOP Package
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6064
Product Name 60 µA, High Precision Op Amps
Package Type ['TSSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906410 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type So
View Details
Analog - MTLH2111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details