The MCP606T-I/OTVAO is a micropower CMOS operational amplifier designed for low-power applications. It operates within a supply voltage range of 2.5V to 6.0V and features a low input offset voltage of 250 µV maximum, making it suitable for precision applications. The amplifier provides rail-to-rail output swing and has a low input bias current of 80 pA maximum at +85°C, which is beneficial for high-impedance applications. With a quiescent current of only 25 µA maximum, it is ideal for battery-powered devices. The MCP606 is unity-gain stable and is available in various package types, including SOT-23-5, making it versatile for different design needs. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in various environments. Typical applications include battery-powered instruments, medical devices, and test equipment.
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP606T-I/OTVAO | MCP606T-I/OTVAO | MCP606T-I/OTVAO |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0187 milliamps | 0.0187 milliamps | |
| Slew Rate | 8.00E-8 V/µs | 0.0800 V/µs | |
| Package Type | -40degC ~ 85degC | SOT; SC-74A, SOT-753 | |
| Life Cycle Stage | Active | Active | |
| Standards | RoHS |