Microchip Technology, Inc. 20 µA, 300 kHz Rail-to-Rail Op Amp MCP6234

Description
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes Additional Features Gain Bandwidth Product: 300 kHz (typical) Supply Current: IQ = 20 µA (typical) Supply Voltage: 1.8V to 6.0V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes Additional Features Gain Bandwidth Product: 300 kHz (typical) Supply Current: IQ = 20 µA (typical) Supply Voltage: 1.8V to 6.0V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 µA, 300 kHz Rail-to-Rail Op Amp - MCP6234 - Microchip Technology, Inc.
Chandler, AZ, United States
20 µA, 300 kHz Rail-to-Rail Op Amp
MCP6234
20 µA, 300 kHz Rail-to-Rail Op Amp MCP6234
The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes Additional Features Gain Bandwidth Product: 300 kHz (typical) Supply Current: IQ = 20 µA (typical) Supply Voltage: 1.8V to 6.0V Rail-to-Rail Input/Output Extended Temperature Range: -40°C to +125°C

The Microchip Technology Inc. MCP6231/1R/1U/2/4 operational amplifiers (op amps) family has a 300 kHz gain bandwidth product and 65° (typical) phase margin. This family operates from a single supply voltage as low as 1.8V, while drawing 20 µA (typical) quiescent current. In addition, the MCP6231/1R/1U/2/4 family supports rail-to-rail input and output swing, with a common mode input voltage range of VDD + 300mV to VSS – 300mV. These op amps are designed in one of Microchip’s advanced CMOS processes

Additional Features

    • Gain Bandwidth Product: 300 kHz (typical)
    • Supply Current: IQ = 20 µA (typical)
    • Supply Voltage: 1.8V to 6.0V
    • Rail-to-Rail Input/Output
    • Extended Temperature Range: -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6234
Product Name 20 µA, 300 kHz Rail-to-Rail Op Amp
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
TLC139 Quad, Micropower, LinCMOS(TM) Comparator - 5962-87659022A - Texas Instruments
Specs
Device Type Comparators
Package Type LCCC,SOIC,CDIP
View Details
3 suppliers
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details