CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Win Source Part Number: 1078220-MCP6472T-E/M
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1.1V/µs
Gain Bandwidth Product: 2 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1.5 mV
Current - Supply: 100µA (x2 Channels)
Current - Output / Channel: 32 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): MCP6272-E/SN; MCP6272-E/P; MCP6272-E/MS; TLV342AIDR; TLV342AID; TSV6392AIDTMCP6472T-
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: MCP6472T-E/MNY-ND,MC
Base Product Number: MCP6472
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 2 CIRCUIT 8TDFN Product overview: MCP6472T-E/MNY from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6472T-E/MNY can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8TDFN
IC CMOS 2 CIRCUIT 8TDFN
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Operational Amplifier, Dual, 2 MHz, 2, 1.1 V/ s, 2V to 5.5V, TDFN, 8 RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual 2MHz OP E temp
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MCP6472T-E/MNYTR-ND | 1078220-MCP6472T-E/MNY | 687-MCP6472T-E/MNY | MCP6472T-E/MNY | MCP6472T-E/MNY | MCP6472T-E/MNY | 52X6090 | MCP6472T-E/MNY |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 2 Mhz, 2, 1.1 V/ S, 2V To 5.5V, Tdfn, 8 Rohs Compliant Microchip | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||
| Slew Rate | 1.1 V/µs | 1.1 V/µs | 1.1 V/µs | 1.10E-6 V/µs | 1.1 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad |