Microchip Technology, Inc. 600 nA, Non-Unity Gain Rail-to-Rail Input/Out MCP6143

Description
The MCP6143 is a single 600 nA op amp with chip select offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Gain Bandwidth Product: 100 kHz (typical) Stable for gains of 10 V/V or higher Rail-to-Rail Input/Output Wide Supply Voltage Range: 1.4V to 6.0V Available in Single, Dual, and Quad Chip Select (CS) with MCP6143
Datasheet
Description
The MCP6143 is a single 600 nA op amp with chip select offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Gain Bandwidth Product: 100 kHz (typical) Stable for gains of 10 V/V or higher Rail-to-Rail Input/Output Wide Supply Voltage Range: 1.4V to 6.0V Available in Single, Dual, and Quad Chip Select (CS) with MCP6143
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 nA, Non-Unity Gain Rail-to-Rail Input/Out - MCP6143 - Microchip Technology, Inc.
Chandler, AZ, United States
600 nA, Non-Unity Gain Rail-to-Rail Input/Out
MCP6143
600 nA, Non-Unity Gain Rail-to-Rail Input/Out MCP6143
The MCP6143 is a single 600 nA op amp with chip select offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz with a maximum quiescent current of 1 microampere. Additional Features Low Quiescent Current: 600 nA/amplifier (typical) Gain Bandwidth Product: 100 kHz (typical) Stable for gains of 10 V/V or higher Rail-to-Rail Input/Output Wide Supply Voltage Range: 1.4V to 6.0V Available in Single, Dual, and Quad Chip Select (CS) with MCP6143

The MCP6143 is a single 600 nA op amp with chip select offering rail-to-rail input & output over the 1.4 to 5.5V operating range. This amplifier has a typical GBWP of 100 kHz with a maximum quiescent current of 1 microampere.

Additional Features

    • Low Quiescent Current: 600 nA/amplifier (typical)
    • Gain Bandwidth Product: 100 kHz (typical)
    • Stable for gains of 10 V/V or higher
    • Rail-to-Rail Input/Output
    • Wide Supply Voltage Range: 1.4V to 6.0V
    • Available in Single, Dual, and Quad
    • Chip Select (CS) with MCP6143
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP6143
Product Name 600 nA, Non-Unity Gain Rail-to-Rail Input/Out
Package Type ['MSOP', 'SOIC', 'SOT-23', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLE2024M High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088103M2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
3 suppliers
Logic - Comparators - 54LS85DMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details