Microchip Technology, Inc. 2.5V to 6.0V Micropower CMOS Op Amp MCP608

Description
The MCP608 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP608 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP608 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP608 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Chip Select Pin AEC-Q100 Grade 1
Datasheet
Description
The MCP608 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP608 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP608 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP608 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Chip Select Pin AEC-Q100 Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V to 6.0V Micropower CMOS Op Amp - MCP608 - Microchip Technology, Inc.
Chandler, AZ, United States
2.5V to 6.0V Micropower CMOS Op Amp
MCP608
2.5V to 6.0V Micropower CMOS Op Amp MCP608
The MCP608 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP608 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP608 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP608 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device Additional Features Low Input Offset Voltage: 250 µV (max.) Rail-to-Rail Output Low Input Bias Current: 1 pA (typ.) Low Quiescent Current: 25 µA (max.) Power Supply Voltage: 2.5V to 6.0V Unity-Gain Stable Industrial Temperature Range: -40°C to +85°C Chip Select Pin AEC-Q100 Grade 1

The MCP608 operational amplifier (op amp) has a gain bandwidth product of 155 kHz with a low typical operating current of 18.7 uA and an offset voltage that is less than 250 µV. The MCP608 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output swing. The MCP608 features a single amplifier with chip select and operates as low as 2.5V, while drawing less than 25 uA of quiescent current. The MCP608 is available in standard 8-lead PDIP, SOIC and TSSOP packages. This amplifier is ideal for battery and loop-powered applications as well as industrial process control, low-power battery-operated devices, portable equipment, data acquisition equipment, test equipment and low-end audio applications. AEC-Q100 Grade 1 qualification is available for this device

Additional Features

    • Low Input Offset Voltage: 250 µV (max.)
    • Rail-to-Rail Output
    • Low Input Bias Current: 1 pA (typ.)
    • Low Quiescent Current: 25 µA (max.)
    • Power Supply Voltage: 2.5V to 6.0V
    • Unity-Gain Stable
    • Industrial Temperature Range: -40°C to +85°C
    • Chip Select Pin
    • AEC-Q100 Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MCP608
Product Name 2.5V to 6.0V Micropower CMOS Op Amp
Package Type ['TSSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2413459P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Analog - MTLT1013AQLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details